The AFK106M16B12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 10 µF, a rated voltage of 16 Vdc, and a case size of 4.0 mm diameter by 5.8 mm height. It has a maximum ESR of 1.350 Ω at 100 kHz and 20 °C, a dissipation factor of 0.16 at 120 Hz and 20 °C, and a ripple current rating of 90 mA at 100 kHz and 105 °C. The part is AEC-Q200 compliant, operates from -55 °C to +105 °C, and has a maximum leakage current of 3.0 µA after 2 minutes. It is designed for filtering, bypassing, and power supply decoupling applications.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 10µF 16V
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 10UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK106M16B12T-F | 2002-AFK106M16B12T-F | 338-2131-2-ND | 338-2131-6-ND | AFK106M16B12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |