ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K0622 |
| Product Name | Aluminum Electrolytic Capacitor, 2.2Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |