22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.1Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 22UF 20% 50V SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AFC226M50E16T-F-ND | AFC226M50E16T-F |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | Automotive; Bypass | Automotive; Bypass; Automotive, Bypass, Decoupling |
| Features | Polarized | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |