DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
300
350
400
450
500
550
600
610
620
630
640
650
660
661
662
663
664
665
666
667
668
669
670
671
672
680
690
700
710
720
730
750
800
850
900
950
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Female Solder Connector Non-Insulated" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "Adapter Connector Socket, 0.040"" Dia To Banana Jack Black" | |
| "Single Post Terminal Connector Through Hole Gold 0.060"" (1.52mm) Dia" | |
| 160 Position Plug Connector Through Hole Solder | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder | |
| 50 Position Two Piece Backshell Connector Black 180° Unshielded | |
| Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Coax, Socket Center, Assembly Contact Gold Solder RG-178B, 179B Coaxial |
| << Prev | Next >> |