DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
350
400
450
500
550
600
610
620
630
640
650
660
661
662
663
664
665
666
667
668
669
670
671
672
673
680
690
700
710
720
730
750
800
850
900
950
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "24 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "28 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "Single Post Terminal Connector Through Hole Gold 0.060"" (1.52mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.060"" (1.52mm) Dia" | |
| 10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle | |
| CONN RECEPTACLE 16 POS SMD | |
| LOCKTITE CU 1HL LUG OFFSET 1/0-4 |
| << Prev | Next >> |