EDAC, Inc. Edgeboard Connectors 357-007-545-178

Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-007-545-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-007-545-178-ND
Edgeboard Connectors 151-357-007-545-178-ND
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ9029 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ9029
Card Edge Connector Rohs Compliant Edac 81AJ9029
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-007-545-178-ND 81AJ9029
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104114-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details