DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
350
400
450
500
550
600
610
620
630
640
650
660
665
666
667
668
669
670
671
672
673
674
675
676
677
680
690
700
710
720
730
750
800
850
900
950
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "138 (125 + 13 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "176 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| "6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "82 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "Adapter Connector Pin, 0.040"" Dia To Banana Jack Black" | |
| "Adapter Connector Pin, 0.040"" Dia To Banana Jack Red" | |
| "Adapter Connector Pin, 0.063"" Dia To Banana Jack Black" | |
| "Adapter Connector Pin, 0.063"" Dia To Banana Jack Red" | |
| "Adapter Connector Pin, 0.093"" Dia To Banana Jack Black" | |
| "Adapter Connector Pin, 0.093"" Dia To Banana Jack Red" | |
| "Adapter Connector Socket, 0.063"" Dia To Banana Jack Black" | |
| "Adapter Connector Socket, 0.063"" Dia To Banana Jack Red" | |
| "Adapter Connector Socket, 0.093"" Dia To Banana Jack Black" | |
| "Adapter Connector Socket, 0.093"" Dia To Banana Jack Red" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 5 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)" | |
| 50 Position Plug Connector Free Hanging (In-Line) IDC | |
| 50 Position Receptacle Connector Free Hanging (In-Line) IDC | |
| Plug Modular Connector 8p4c (RJ45, Ethernet) Position Unshielded Cat5e IDC | |
| Ring Terminal Connector 1/2 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 3/4 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 3/4 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 5/8 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 5/8 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp | |
| Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-22 AWG Natural | |
| Terminals - Knife Connectors 16-22 AWG Non-Insulated |
| << Prev | Next >> |