"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CONN HEADER VERT 10POS 2MM Product overview: 2PH1-10-UA from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2PH1-10-UA can be used for catalog matching and distributor lookup.
CONN HEADER VERT 10POS 2MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-2PH1-10-UA-ND | 314-2PH1-10-UA | 1001-2PH1-10-UA |
| Product Name | Headers, Male Pins | Electronic Connector | Rectangular Connectors |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |