DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1800
1850
1900
1950
2000
2050
2080
2090
2100
2110
2120
2130
2139
2140
2141
2142
2143
2144
2145
2146
2147
2148
2149
2150
2151
2160
2170
2180
2190
2200
2210
2212
| Product Name | Notes |
|---|---|
| "Connector Header Board Edge, Straddle Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Through Hole 12 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 3POS 2.54MM | |
| CONN HEADER SMD 4POS 2.54MM | |
| CONN HEADER SMD 8POS 2.54MM | |
| CONN HEADER SMD R/A 4POS 2.54MM | |
| CONN HEADER SMD R/A 8POS 2.54MM | |
| Connector Header position |
| << Prev | Next >> |