TE Connectivity Power Connectors T1910240132-000

Description
HEAVY DUTY RECT SIBAS
Request a Quote Datasheet
Description
HEAVY DUTY RECT SIBAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - T1910240132-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
T1910240132-000
Power Connectors T1910240132-000
HEAVY DUTY RECT SIBAS

HEAVY DUTY RECT SIBAS

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - A133438-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A133438-ND
Heavy Duty Connector Housings, Hoods, Bases A133438-ND
Hood Connector Side Entry M32 H24B IP68 - Dust Tight, Waterproof

Hood Connector Side Entry M32 H24B IP68 - Dust Tight, Waterproof

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number T1910240132-000 A133438-ND
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79004-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details