DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1750 1800 1850 1900 1950 2000 2030 2040 2050 2060 2070 2080 2090 2091 2092 2093 2094 2095 2096 2097 2098 2099 2100 2101 2102 2110 2120 2130 2140 2150 2160 2200 2212
Product Name Notes
"1 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"2 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"3 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"3 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"4 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"4 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"4 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"5 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"5 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"6 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"8 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"SSL Connector 2 Position Receptacle Board to Board - Card Edge 0.264"" (6.71mm) Solder"
"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.118"" (3.00mm) Solder"
1 Position Receptacle, Pass Through Connector Surface Mount Gold
15 Position D-Type, Nano-D Plug, Male Pins Connector
15 Position D-Type, Nano-D Receptacle, Female Sockets Connector
2.54MM BOX HEADER, H:8.9 2X7PIN,
2.54MM BOX HEADER, H:8.9 2X8PIN,
2.54MM BOX HEADER, H:8.9 2X9PIN,
5 Position D-Type, Nano-D Plug, Male Pins Connector
9 Position D-Type, Nano-D Plug, Male Pins Connector
9 Position D-Type, Nano-D Receptacle, Female Sockets Connector
CONN RCPT 10POS 0.1 GOLD SMD
CONN RCPT 2POS 0.1 GOLD SMD R/A
CONN RCPT 2POS 0.1 GOLD SMD
CONN RCPT 4POS 0.1 GOLD SMD
CONN RCPT 5POS 0.1 GOLD SMD
CONN RCPT 6POS 0.1 GOLD SMD R/A
CONN RCPT 6POS 0.1 GOLD SMD
CONN RCPT 8POS 0.1 GOLD SMD
Connector Screw Base and Nut For LED Retrofit Bulb
MICRO COAX RECEP 10P RIGHT ANGLE
MICRO COAX RECEP 10P STRAIGHT
MICRO COAX RECEP 20P RIGHT ANGLE
MICRO COAX RECEP 20P STRAIGHT
MICRO COAX RECEP 30P RIGHT ANGLE
MICRO COAX RECEP 30P STRAIGHT
MICRO COAX RECEP 40P RIGHT ANGLE
MICRO COAX RECEP 40P STRAIGHT
Position Connector
SSL Connector 1 Position Jumper Board to Board Solder
SSL Connector 2 Position Jack Housing for Pin Contact Board to Board or Cable Solder
SSL Connector 2 Position Jack Housing for Pin Contact Cable/Wire to Cable/Wire Crimp
SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp
SSL Connector 2 Position Plug, Non-Gendered Board to Board or Cable Solder
SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder
SSL Connector 4 Position Jack Housing for Pin Contact Board to Board or Cable Solder
SSL Connector 4 Position Jack Housing for Pin Contact Cable/Wire to Cable/Wire Crimp
SSL Connector 4 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp
SSL Connector 4 Position Plug, Non-Gendered Board to Board or Cable Solder
SSL Connector 6 Position Jack Housing for Pin Contact Board to Board or Cable Solder
SSL Connector 6 Position Plug, Non-Gendered Board to Board or Cable Solder
SSL Connector 6 Position Receptacle, Non-Gendered Board to Board or Cable Solder
SSL1.2 SMT TYPE

<< Prev Next >>