DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1750
1800
1850
1900
1950
2000
2040
2050
2060
2070
2080
2090
2092
2093
2094
2095
2096
2097
2098
2099
2100
2101
2102
2103
2104
2110
2120
2130
2140
2150
2160
2200
2212
| Product Name | Notes |
|---|---|
| "11 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "11 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "13 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "13 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "15 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "15 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "16 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "17 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "17 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "18 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "19 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "20 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "24 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "26 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "26 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "26 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "28 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "28 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "28 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "30 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "30 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "30 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "32 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "32 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "32 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "34 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "34 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "34 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "36 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "36 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "38 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "38 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "40 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "40 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| CONN RCPT 24POS 0.1 GOLD SMD | |
| CONN RCPT 26POS 0.1 GOLD SMD R/A | |
| CONN RCPT 26POS 0.1 GOLD SMD | |
| CONN RCPT 36POS 0.1 GOLD SMD | |
| CONN RCPT 40POS 0.1 GOLD SMD | |
| SURFACE MOUNT PCB SOCKET STRIPS, |
| << Prev | Next >> |