DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1750 1800 1850 1900 1950 2000 2040 2050 2060 2070 2080 2090 2091 2092 2093 2094 2095 2096 2097 2098 2099 2100 2101 2102 2103 2110 2120 2130 2140 2150 2160 2200 2212
Product Name Notes
"10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"11 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"11 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"11 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"16 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"18 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"20 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"22 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"22 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin"
"7 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"7 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"7 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin"
"8 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
"9 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
"9 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"9 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
CONN RCPT 12POS 0.1 GOLD SMD
CONN RCPT 18POS 0.1 GOLD SMD
CONN RCPT 20POS 0.1 GOLD SMD
CONN RCPT 9POS 0.1 GOLD SMD
SURFACE MOUNT PCB SOCKET STRIPS,

<< Prev Next >>