Samtech, Inc. Headers, Receptacles, Female Sockets SSM-130-LM-DV-A

Description
"60 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"60 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - SSM-130-LM-DV-A-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
SSM-130-LM-DV-A-ND
Headers, Receptacles, Female Sockets SSM-130-LM-DV-A-ND
"60 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"

"60 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number SSM-130-LM-DV-A-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Pass Through
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Housings - 2684-104146-E-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details