TE Connectivity ™ Circular Connector Housings 983-0RS 20-04 SN-L

Description
4 (Quadrax) Position Circular Connector Receptacle Housing Panel Mount Self Locking
Request a Quote Datasheet
Description
4 (Quadrax) Position Circular Connector Receptacle Housing Panel Mount Self Locking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 983-0RS20-04SN-L-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
983-0RS20-04SN-L-ND
Circular Connector Housings 983-0RS20-04SN-L-ND
4 (Quadrax) Position Circular Connector Receptacle Housing Panel Mount Self Locking

4 (Quadrax) Position Circular Connector Receptacle Housing Panel Mount Self Locking

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1315302-983-0RS 20-04 SN-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1315302-983-0RS 20-04 SN-L
Connectors, Interconnects - Circular Connectors - Housings 1315302-983-0RS 20-04 SN-L
Win Source Part Number: 1315302-983-0RS 20-04 SN-L Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: 983 Type: For Female Sockets Number of Positions: 4 (Quadrax) Features: Self Locking Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 8 Quadrax Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: N (Normal) Housing Color: Silver Mounting Feature: Flange Shell Size - Insert: 20-4 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Nickel Insert Material: Thermo-setting Polymer ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Base Product Number: 983-0RS20

Win Source Part Number: 1315302-983-0RS 20-04 SN-L
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: 983
Type: For Female Sockets
Number of Positions: 4 (Quadrax)
Features: Self Locking
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 8 Quadrax
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Unshielded
Orientation: N (Normal)
Housing Color: Silver
Mounting Feature: Flange
Shell Size - Insert: 20-4
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Nickel
Insert Material: Thermo-setting Polymer
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: 983-0RS20

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 983-0RS20-04SN-L-ND 1315302-983-0RS 20-04 SN-L
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Backplane Connectors - Specialized - 10009556-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details