DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1180
1190
1200
1210
1220
1230
1239
1240
1241
1242
1243
1244
1245
1246
1247
1248
1249
1250
1251
1260
1270
1280
1290
1300
1310
1350
1400
1450
1500
1550
1600
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated" | |
| "108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Standard Tail Press-Fit" | |
| "Pin Receptacle Connector 0.040"" ~ 0.060"" (1.02mm ~ 1.52mm) Standard Tail Press-Fit" | |
| 14 Position Rectangular Receptacle Connector IDC Gold | |
| 16 Position Rectangular Receptacle Connector IDC Gold | |
| 20 Position Rectangular Receptacle Connector IDC Gold | |
| 26 Position Rectangular Receptacle Connector IDC Gold | |
| 28 (4 x 7) Pos PLCC Socket Tin Surface Mount | |
| 28 (4 x 7) Pos PLCC Socket Tin Through Hole | |
| 300 Position Connector Array, Male Pins Surface Mount Gold or Gold, GXT™ | |
| 300 Position Connector Array, Male Pins Surface Mount Gold | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole | |
| 4 MM PITCH, DOUBLE ROW, SOLDER C | |
| 4 MM PITCH, DOUBLE ROW, THROUGH- | |
| 4 Position Circular Connector Plug, Female Sockets Screw | |
| 4 Position Circular Connector | |
| 44 (4 x 11) Pos PLCC Socket Tin Surface Mount | |
| 44 (4 x 11) Pos PLCC Socket Tin Through Hole | |
| 50 Position Rectangular Receptacle Connector IDC Gold | |
| 80 Position Plug Connector SCA-2, SCSI Board Edge, Straddle Mount Solder | |
| CONN WT TYPE HS 30A 3W 4 | |
| Connector Latch For | |
| Connector Strain Relief For 812 Series | |
| HPI 2.0MM,HDR,4POS R/A,RED | |
| TERM BLOCK HDR 2POS 5.08MM |
| << Prev | Next >> |