DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1180 1190 1200 1210 1220 1230 1238 1239 1240 1241 1242 1243 1244 1245 1246 1247 1248 1249 1250 1260 1270 1280 1290 1300 1310 1350 1400 1450 1500 1550 1600 2000 2212
Product Name Notes
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
4 MM PITCH, DOUBLE ROW, SOLDER C
4 MM PITCH, DOUBLE ROW, THROUGH-

<< Prev Next >>