EDAC, Inc. Edgeboard Connectors 845-012-558-103

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-012-558-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-012-558-103-ND
Edgeboard Connectors 151-845-012-558-103-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK6559 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK6559
Connector Rohs Compliant Edac 06AK6559
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-012-558-103-ND 06AK6559
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details