EDAC, Inc. Edgeboard Connectors 845-013-524-101

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-013-524-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-013-524-101-ND
Edgeboard Connectors 151-845-013-524-101-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK6728 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK6728
Connector Rohs Compliant Edac 06AK6728
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-013-524-101-ND 06AK6728
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details