EDAC, Inc. Edgeboard Connectors 845-012-560-802

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-012-560-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-012-560-802-ND
Edgeboard Connectors 151-845-012-560-802-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1041173-845-012-560-802 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1041173-845-012-560-802
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1041173-845-012-560-802
Win Source Part Number: 1041173-845-012-560- 802 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 845 Number of Positions: 12 Pitch: 0.100" (2.54mm) Color: Green Features: Card Extender Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Diallyl Phthalate (DAP) Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 6 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-845-012-560-802 Base Product Number: 845-012 Termination Rows: 2

Win Source Part Number: 1041173-845-012-560-802
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 845
Number of Positions: 12
Pitch: 0.100" (2.54mm)
Color: Green
Features: Card Extender
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Diallyl Phthalate (DAP)
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 6
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Top Mount Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-845-012-560-802
Base Product Number: 845-012
Termination Rows: 2

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK6646 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK6646
Connector Rohs Compliant Edac 06AK6646
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-845-012-560-802-ND 1041173-845-012-560-802 06AK6646
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data