EDAC, Inc. D-Sub Connector Assemblies 629-21W1240-5T1

Description
21 (20 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (20 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-21W1240-5T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-21W1240-5T1-ND
D-Sub Connector Assemblies 151-629-21W1240-5T1-ND
21 (20 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

21 (20 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Db-21W1, Th; Product Range Edac - 56AJ4164 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-21W1, Th; Product Range Edac
56AJ4164
Combo D-Sub Conn, R/a Plug, Db-21W1, Th; Product Range Edac 56AJ4164
COMBO D-SUB CONN, R/A PLUG, DB-21W1, TH; Product Range:629C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DB-21W1, TH; Product Range:629C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-21W1240-5T1-ND 56AJ4164
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Db-21W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26624-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details