Altech Corp. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Aluminum (52 mm height) Pressure Die Cast | |
| Aluminum (72 mm height) Pressure Die Cast | |
| Aluminum Enclosures (72mm Height) Pressure Die Cast | |
| BASE MOUNT 22mm PB ENCLOSURES | |
| BASE MOUNT 30mm PB ENCLOSURES | |
| Base Mount Enclosures | |
| Control Boxes | |
| Economy junction box, Polypropylene, Gray, with entry spouts | |
| Enclosure Cabinet, Polycarbonate, Gray with transparent cover, smooth walls | |
| Enclosure Cabinet, Polycarbonate, Gray, smooth walls | |
| Enclosure with access door for up to 12 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 12 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides | |
| Enclosure with access door for up to 12 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts | |
| Enclosure with access door for up to 12 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts | |
| Enclosure with access door for up to 14 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls | |
| Enclosure with access door for up to 14 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 2 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides | |
| Enclosure with access door for up to 2 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts | |
| Enclosure with access door for up to 28 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls | |
| Enclosure with access door for up to 28 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 3 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 3 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts | |
| Enclosure with access door for up to 4 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides | |
| Enclosure with access door for up to 4 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts | |
| Enclosure with access door for up to 42 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls | |
| Enclosure with access door for up to 42 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 5 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 5 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts | |
| Enclosure with access door for up to 56 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls | |
| Enclosure with access door for up to 56 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 70 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 8 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides | |
| Enclosure with access door for up to 8 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts | |
| Enclosure with access door for up to 9 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts | |
| Enclosure with access door for up to 9 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts | |
| Enclosure with access doors for up to 24 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides | |
| Enclosure with access doors for up to 24 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts | |
| Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts | |
| Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls | |
| Enclosure, Polycarbonate, Gray with transparent cover, smooth walls | |
| Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric cable entries | |
| Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts | |
| Enclosure, Polycarbonate, Gray, Metric cable entries | |
| Enclosure, Polycarbonate, Gray, Metric knockouts | |
| Enclosure, Polycarbonate, Gray, quick turn screws, smooth walls | |
| Enclosure, Polycarbonate, Gray, smooth walls | |
| Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts | |
| Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries, mounting tabs | |
| Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries | |
| Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts | |
| Enclosure, Polystyrene, Gray, Metric cable entries, mounting tabss | |
| Enclosure, Polystyrene, Gray, Metric cable entries | |
| Enclosure, Polystyrene, Gray, Metric knockouts | |
| Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries, mounting tabs | |
| Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries | |
| Enclosure, Polystyrene, White, Metric cable entries, mounting tabs | |
| Enclosure, Polystyrene, White, Metric cable entries | |
| Large Rubber Gasket - Used for push buttons that begin in a 3P part number. Also used for control boxes with any type of operator in place of small rubber... | |
| M20 Cord Grip, 5-12mm Cable Dia. | |
| M20 Locknut, PA | |
| Rotational Washer for push-turn E-stop plastic operator | |
| Transparent Silicone Rubber Boot for Flush Actuators |
| << Prev | Next >> |