Altech Corp. PB Series Enclosures 7011A13

Description
BASE MOUNT 30mm PB ENCLOSURES
Request a Quote Datasheet
Description
BASE MOUNT 30mm PB ENCLOSURES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
PB Series Enclosures
7011A13
PB Series Enclosures 7011A13
BASE MOUNT 30mm PB ENCLOSURES

BASE MOUNT 30mm PB ENCLOSURES

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 30mm Operators
7011A13
Push Buttons/ Aluminum Enclosures for 30mm Operators 7011A13
Aluminum Enclosures (72mm Height) Pressure Die Cast

Aluminum Enclosures (72mm Height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7011A13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7011A13
Enclosures, Boxes, & Cases 7011A13
PDC-E-AL Enclosure, 30mm, 1PB, M20

PDC-E-AL Enclosure, 30mm, 1PB, M20

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7011A13 7011A13 7011A13
Product Name PB Series Enclosures Push Buttons/ Aluminum Enclosures for 30mm Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.54 inch (89.92 mm) 3.15 inch (80 mm)
Width 3.15 inch (80.01 mm) 3.54 inch (90 mm)
Depth 2.83 inch (71.88 mm) 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TG Series Enclosures - 100-913-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
TK Series Enclosures - 120-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers