Enclosure made of polycarbonate with a transparent cover, measuring 162 mm in length, 82 mm in width, and 85 mm in height, designed for industrial applications with IP67 protection and UL recognition. The cover includes a 138 x 58 x 0.4 mm recess and an integrated retainer. Operating temperature range is -40°C to 120°C. Gasket material is polyurethane.
Enclosure, Polycarbonate, Gray with transparent cover, smooth walls
TGPC1608-9-toS, 162x82x85mm
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 201-506-91 | 201-506-91 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 6.38 inch (162 mm) | |
| Width | 3.23 inch (82.04 mm) | |
| Depth | 3.35 inch (85.09 mm) |