Altech Corp. EK Series Enclosures 542-404

Description
Enclosure with access door for up to 4 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Request a Quote Datasheet
Description
Enclosure with access door for up to 4 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EK Series Enclosures - 542-404 - Altech Corp.
Flemington, NJ, USA
EK Series Enclosures
542-404
EK Series Enclosures 542-404
Enclosure with access door for up to 4 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts

Enclosure with access door for up to 4 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts

Buy Now Datasheet
Boxes - 1920-1095-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.090"" L x 4.330"" W (180.09mm x 109.98mm) X 4.330"" (109.98mm)"

"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.090"" L x 4.330"" W (180.09mm x 109.98mm) X 4.330"" (109.98mm)"

Buy Now Datasheet
Enclosure; Polystyrene (Enclosure), Polycarbonate (Door); 7.09 in.; 4.33 in. - 70075280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene (Enclosure), Polycarbonate (Door); 7.09 in.; 4.33 in.
70075280
Enclosure; Polystyrene (Enclosure), Polycarbonate (Door); 7.09 in.; 4.33 in. 70075280
Temperature Range -40 to +70 °C, Height 4.33 in., EK Series Light Gray Enclosure EK Quick Access Enclosures. Functional, attractive housings to protect DIN rail mounted components such as circuit breakers and other control devices. Transparent hinged cover provides easy access and visibility. Includes removable busbar assemblies for ground and neutral and 35 mm DIN rail. Compact EK series enclosures are designed to house and protect standard IEC components, such as DIN rail mount circuit breakers, switches, meters and other control devices. The unique cover design features a shrouded cut out and transparent hinged doors.

Temperature Range -40 to +70 °C, Height 4.33 in., EK Series Light Gray Enclosure
EK Quick Access Enclosures. Functional, attractive housings to protect DIN rail mounted components such as circuit breakers and other control devices. Transparent hinged cover provides easy access and visibility. Includes removable busbar assemblies for ground and neutral and 35 mm DIN rail.
Compact EK series enclosures are designed to house and protect standard IEC components, such as DIN rail mount circuit breakers, switches, meters and other control devices. The unique cover design features a shrouded cut out and transparent hinged doors.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 542-404 1920-1095-ND 70075280
Product Name EK Series Enclosures Boxes Enclosure; Polystyrene (Enclosure), Polycarbonate (Door); 7.09 in.; 4.33 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box
Shape Rectangular
Length 7.09 inch (180 mm) 7.09 inch (180 mm)
Width 4.33 inch (110 mm) 4.33 inch (110 mm)
Depth 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-906-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
3 suppliers
TK Series Enclosures - 105-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
TK Series Enclosures - 130-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers