Altech Corp. Boxes 90.140

Description
"Box Polyamide Black, Gray 4.827"" L x 0.886"" W (122.60mm x 22.50mm) X 4.291"" (109.00mm)"
Request a Quote Datasheet
Description
"Box Polyamide Black, Gray 4.827"" L x 0.886"" W (122.60mm x 22.50mm) X 4.291"" (109.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1920-1630-ND - DigiKey
Thief River Falls, MN, United States
"Box Polyamide Black, Gray 4.827"" L x 0.886"" W (122.60mm x 22.50mm) X 4.291"" (109.00mm)"

"Box Polyamide Black, Gray 4.827"" L x 0.886"" W (122.60mm x 22.50mm) X 4.291"" (109.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 90.140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
90.140
Enclosures, Boxes, & Cases 90.140
KS4403/F, DIN Enclosure

KS4403/F, DIN Enclosure

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1920-1630-ND 90.140
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers