Altech Corp. Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories 3PRG1

Description
Large Rubber Gasket - Used for push buttons that begin in a 3P part number. Also used for control boxes with any type of operator in place of small rubber gasket (2PRG1) tp achieve IP65 rating.
Request a Quote
Description
Large Rubber Gasket - Used for push buttons that begin in a 3P part number. Also used for control boxes with any type of operator in place of small rubber gasket (2PRG1) tp achieve IP65 rating.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3PRG1 is a large rubber gasket designed for use with push buttons that have part numbers beginning with 3P. It is also suitable for control boxes that utilize any type of operator, replacing the smaller rubber gasket (2PRG1) to achieve an IP65 environmental rating. This gasket is essential for maintaining the integrity of the enclosure against dust and water ingress, ensuring reliable operation in various environments. The product is compliant with relevant safety and installation regulations, making it a practical choice for engineers seeking to enhance the durability and functionality of their control systems.

Datasheet Summary
Powered by GS/AI

The 3PRG1 is a large rubber gasket designed for use with push buttons that have part numbers beginning with 3P. It is also suitable for control boxes that utilize any type of operator, replacing the smaller rubber gasket (2PRG1) to achieve an IP65 environmental rating. This gasket is essential for maintaining the integrity of the enclosure against dust and water ingress, ensuring reliable operation in various environments. The product is compliant with relevant safety and installation regulations, making it a practical choice for engineers seeking to enhance the durability and functionality of their control systems.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories - 3PRG1 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories
3PRG1
Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories 3PRG1
Large Rubber Gasket - Used for push buttons that begin in a 3P part number. Also used for control boxes with any type of operator in place of small rubber gasket (2PRG1) tp achieve IP65 rating.

Large Rubber Gasket - Used for push buttons that begin in a 3P part number. Also used for control boxes with any type of operator in place of small rubber gasket (2PRG1) tp achieve IP65 rating.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 3PRG1
Product Name Push Buttons/ 22mm Thermoplastic Enclosure & Control Box Accessories
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 111-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers
TK Series Enclosures - 106-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TK Series Enclosures - 106-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers