Enclosure made of polycarbonate with a transparent cover, measuring 300 mm x 300 mm x 210 mm, rated IP65 with knockouts and a polyurethane gasket, supporting a temperature range of -40°C to 120°C; includes (10) M20, (2) M25, and (2) M32 double membrane seals, and one M40 entry spout; UL recognized.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
AKi2-th, 300x300x210mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 747-902 | 747-902 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 11.81 inch (300 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 8.27 inch (210 mm) |