The PB Series consists of polycarbonate push button enclosures designed to protect 22.5 mm push buttons in dusty, corrosive, and wet environments with IP66 and NEMA 4X ratings. Enclosures are available in configurations for one to five buttons, with uniform dimensions of 94 mm width and 81 mm height; length varies from 94 mm for one button to 180 mm for three to five buttons. The enclosures feature UV, weather, and impact resistance, operate from -40°C to 120°C, and include polyurethane gaskets. They are UL recognized and compatible with EK and TK enclosure series. Black cover screws are standard.
BASE MOUNT 22mm PB ENCLOSURES
Base Mount Enclosures
Enclosure, 5 Hole, Therm Plas.
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4003S11 | 4003S11 | 4003S11 |
| Product Name | PB Series Enclosures | Push Buttons/ 22mm Thermoplastic Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | Rectangular | |
| Length | 9.17 inch (233 mm) | 9.17 inch (233 mm) | |
| Width | 2.87 inch (72.9 mm) | 2.87 inch (73 mm) | |
| Depth | 2.05 inch (52.07 mm) | 2.87 inch (73 mm) |