Altech Corp. Enclosures Accessories and Hardware 1DU7R

Description
1DU7R,7A MCB, D CHAR
Request a Quote
Description
1DU7R,7A MCB, D CHAR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1DU7R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1DU7R
Enclosures Accessories and Hardware 1DU7R
1DU7R,7A MCB, D CHAR

1DU7R,7A MCB, D CHAR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1DU7R
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 222301 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers