Enclosure with polystyrene body and tinted transparent polycarbonate cover, measuring 150 mm x 300 mm x 132 mm, rated IP65 with UL recognition. Includes gasket material of polyurethane and operates from -40°C to 70°C. Features knockout sidewalls and comes with (10) M20, (2) M25, and (2) M32 double membrane seals, plus one M40 entry spout.
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
AKL1-t, 150x300x132mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 744-001 | 744-001 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 5.91 inch (150 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 5.2 inch (132 mm) |