Altech Corp.
Push Buttons/ 22mm Polycarbonate Enclosures
7211 976
Description
M20 Locknut, PA
Request a Quote
Email Supplier
Datasheet
Description
M20 Locknut, PA
Request a Quote
Email Supplier
Datasheet
Suppliers
Push Buttons/ 22mm Polycarbonate Enclosures
7211 976
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
7211 976 |
|
Product Name
|
Push Buttons/ 22mm Polycarbonate Enclosures |
|
Type
|
Electronic and Instrument Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4.8 inch (122 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4.33 inch (110 mm)
View Details
4 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
2.56 inch (65.02 mm)
View Details
5 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers