Altech Corp. Boxes 90.215

Description
"Box Polycarbonate (PC) Black, Tan 4.764"" L x 1.772"" W (121.00mm x 45.00mm) X 2.882"" (73.20mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Black, Tan 4.764"" L x 1.772"" W (121.00mm x 45.00mm) X 2.882"" (73.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1920-1636-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Black, Tan 4.764"" L x 1.772"" W (121.00mm x 45.00mm) X 2.882"" (73.20mm)"

"Box Polycarbonate (PC) Black, Tan 4.764"" L x 1.772"" W (121.00mm x 45.00mm) X 2.882"" (73.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 90.215 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
90.215
Enclosures, Boxes, & Cases 90.215
KO4761 DIN Enclosure, 10 terminals

KO4761 DIN Enclosure, 10 terminals

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1920-1636-ND 90.215
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4258 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 7.09 inch (180 mm)
Depth 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details