Altech Corp. Push Buttons/ Aluminum Enclosures for 30mm Operators 7007E13

Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 30mm Operators
7007E13
Push Buttons/ Aluminum Enclosures for 30mm Operators 7007E13
Aluminum Enclosures (72mm Height) Pressure Die Cast

Aluminum Enclosures (72mm Height) Pressure Die Cast

Buy Now Datasheet
Flemington, NJ, USA
PB Series Enclosures
7007E13
PB Series Enclosures 7007E13
BASE MOUNT 30mm PB ENCLOSURES

BASE MOUNT 30mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7007E13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7007E13
Enclosures, Boxes, & Cases 7007E13
PDC-E-AL Enclosure, 30mm, 3PB, NPT

PDC-E-AL Enclosure, 30mm, 3PB, NPT

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7007E13 7007E13 7007E13
Product Name Push Buttons/ Aluminum Enclosures for 30mm Operators PB Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.15 inch (80 mm) 7.09 inch (180 mm)
Width 7.09 inch (180 mm) 3.15 inch (80.01 mm)
Depth 0.1114 inch (2.83 mm) 2.83 inch (71.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
TK Series Enclosures - 105-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
TK Series Enclosures - 104-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 129-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers