Altech Corp. Enclosures Accessories and Hardware 391.6001.574

Description
ACCESSORY, 15N PEDAL STOP
Request a Quote
Description
ACCESSORY, 15N PEDAL STOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 391.6001.574 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
391.6001.574
Enclosures Accessories and Hardware 391.6001.574
ACCESSORY, 15N PEDAL STOP

ACCESSORY, 15N PEDAL STOP

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 391.6001.574
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1197565 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers