Abox-i 060 polycarbonate enclosure, empty, sized at 110 mm x 110 mm x 67 mm (4.33 in x 4.33 in x 2.64 in), with IP65 protection, UL recognition, and a temperature range of -40°C to 120°C. Includes knockout sidewalls and comes with four M25 double membrane seals. Color is light gray, with polyurethane gasket material.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 490-906 | 490-906 |
| Product Name | Abox Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 4.33 inch (110 mm) | |
| Width | 4.33 inch (110 mm) | |
| Depth | 2.64 inch (67.06 mm) |