Altech Corp. Abox Series Enclosures 804-407

Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries
Request a Quote Datasheet
Description
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abox Series Enclosures - 804-407 - Altech Corp.
Flemington, NJ, USA
Abox Series Enclosures
804-407
Abox Series Enclosures 804-407
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries

Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - 804-407 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
804-407
Boxes, Enclosures, Racks - Boxes 804-407
Win Source Part Number: 1041055-804-407 Category: Boxes, Enclosures, Racks>Boxes Series: * Package: Bulk Standard Package: 3 Alternative Parts (Cross-Reference): 802-407; CN-6705; 1594CSGY; 1555CGY; 1555EGY; 110-404; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.90.8530 Mfr: Altech Corporation Other Names: 1920-2177,804-407-ND

Win Source Part Number: 1041055-804-407
Category: Boxes, Enclosures, Racks>Boxes
Series: *
Package: Bulk
Standard Package: 3
Alternative Parts (Cross-Reference): 802-407; CN-6705; 1594CSGY; 1555CGY; 1555EGY; 110-404;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.8530
Mfr: Altech Corporation
Other Names: 1920-2177,804-407-ND

Buy Now
Enclosures, Boxes, & Cases - 804-407 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
804-407
Enclosures, Boxes, & Cases 804-407
Abox040 Gray with Terminals

Abox040 Gray with Terminals

Buy Now
Enclosure; Polystyrene; Polyurethane; Light Gray/White; Gray; 93 mm; 93 mm - 70075328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray/White; Gray; 93 mm; 93 mm
70075328
Enclosure; Polystyrene; Polyurethane; Light Gray/White; Gray; 93 mm; 93 mm 70075328
Body Polystyrene, Body Light Gray or White, -40 to +70 °C Temperature, Junction Box Two to four high grade self taping screws secure the lid Tongue and groove sealing system with polyurethane gasket Made from non-flammable polystyrene Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)

Body Polystyrene, Body Light Gray or White, -40 to +70 °C Temperature, Junction Box

  • Two to four high grade self taping screws secure the lid
  • Tongue and groove sealing system with polyurethane gasket
  • Made from non-flammable polystyrene
  • Sidewalls with Knockouts Includes Terminals, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Altech Corp. Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 804-407 804-407 804-407 70075328
Product Name Abox Series Enclosures Boxes, Enclosures, Racks - Boxes Enclosures, Boxes, & Cases Enclosure; Polystyrene; Polyurethane; Light Gray/White; Gray; 93 mm; 93 mm
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Shape Rectangular
Length 3.66 inch (92.96 mm) 3.66 inch (93 mm)
Width 3.66 inch (92.96 mm) 3.66 inch (93 mm)
Depth 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Junction Box; Polystyrene; 10.0 in.; 7.09 in.; 3.54 in.; -40 to 70 degC - 70075325 - Allied Electronics, Inc.
Specs
Type Junction Box
Length 10 inch (254 mm)
Width 3.54 inch (89.92 mm)
View Details
TK Series Enclosures - 127-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 105-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers