Aluminum pressure die-cast enclosure for 22mm illuminated operators, certified for NEMA Type 4X and 12 environments, with a height of 72 mm (2.83 in), dimensions of 80x90x72 mm (3.15x3.54x2.83 in), and dual 1/2"-14 NPT cable entries. Supports one operator and features four 6 mm mounting holes. Construction is aluminum with a Pebble Gray (RAL 7032) finish.
Aluminum (72 mm height) Pressure Die Cast
PDC-E-AL Enclosure, 22mm, 1PB, NPT
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7022A10 | 7022A10 |
| Product Name | Push Buttons/ Aluminum Enclosures for 22m Operators | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 3.15 inch (80 mm) | |
| Width | 3.54 inch (90 mm) |