Enclosure made of polycarbonate with a tinted transparent cover, measuring 600 mm by 300 mm by 210 mm, featuring IP65 protection, knockout sidewalls, and a polyurethane gasket. Includes one M40 entry spout and multiple M20, M25, and M32 double membrane seals. Operates within a temperature range of -40°C to 120°C and is UL recognized.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
AKi4-th, 600x300x210mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 747-904 | 747-904 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 23.62 inch (600 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 5.2 inch (132 mm) |