Altech Corp. Enclosures, Boxes, & Cases 720-003

Description
GEOS MPI-3030 Mounting Plate
Request a Quote
Description
GEOS MPI-3030 Mounting Plate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 720-003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
720-003
Enclosures, Boxes, & Cases 720-003
GEOS MPI-3030 Mounting Plate

GEOS MPI-3030 Mounting Plate

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 720-003
Product Name Enclosures, Boxes, & Cases
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1194998 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.45 inch (240 mm)
Width 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers