Altech Corp. Push Buttons/ Aluminum Enclosures for 30mm Operators 7023A10

Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote
Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum pressure die cast enclosure for one 30mm operator, certified for NEMA Type 4X and 12 environments, with dimensions 80x90x72 mm (3.15x3.54x2.83 in), dual M20x1.5 thread entries, and four 6 mm cable holes.

Datasheet Summary
Powered by GS/AI

Aluminum pressure die cast enclosure for one 30mm operator, certified for NEMA Type 4X and 12 environments, with dimensions 80x90x72 mm (3.15x3.54x2.83 in), dual M20x1.5 thread entries, and four 6 mm cable holes.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 30mm Operators
7023A10
Push Buttons/ Aluminum Enclosures for 30mm Operators 7023A10
Aluminum Enclosures (72mm Height) Pressure Die Cast

Aluminum Enclosures (72mm Height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7023A10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7023A10
Enclosures, Boxes, & Cases 7023A10
PDC-E-AL Enclosure, 30mm, 1PB, M20

PDC-E-AL Enclosure, 30mm, 1PB, M20

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7023A10 7023A10
Product Name Push Buttons/ Aluminum Enclosures for 30mm Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TG Series Enclosures - 100-404-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
TK Series Enclosures - 127-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers