Enclosure, polycarbonate, gray, 300 mm x 300 mm x 210 mm, with IP65 protection, UL recognized, featuring knockout sidewalls and a polyurethane gasket, supplied with a high cover and including (10) M20, (2) M25, and (2) M32 double membrane seals, plus one M40 entry spout.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 743-902 | 743-902 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 11.81 inch (300 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 8.27 inch (210 mm) |