Altech Corp. GEOS Series Enclosures 700-733

Description
Enclosure, Polycarbonate, Gray, smooth walls
Request a Quote
Description
Enclosure, Polycarbonate, Gray, smooth walls
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEOS Series Enclosure, part number 700-733, is designed for industrial applications and is suitable for installation in harsh environments and unprotected outdoor areas. Constructed from glass-fiber reinforced polycarbonate, it offers durability and resistance to environmental factors. The enclosure features a gray cover (RAL 7035) and has dimensions of 300 x 300 x 226 mm (11.8 x 11.8 x 8.9 in). It is rated with an IP67 protection level, ensuring it is dust-tight and can withstand temporary immersion in water. The enclosure is UL TYPE 4X certified, making it a reliable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The GEOS Series Enclosure, part number 700-733, is designed for industrial applications and is suitable for installation in harsh environments and unprotected outdoor areas. Constructed from glass-fiber reinforced polycarbonate, it offers durability and resistance to environmental factors. The enclosure features a gray cover (RAL 7035) and has dimensions of 300 x 300 x 226 mm (11.8 x 11.8 x 8.9 in). It is rated with an IP67 protection level, ensuring it is dust-tight and can withstand temporary immersion in water. The enclosure is UL TYPE 4X certified, making it a reliable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
GEOS Series Enclosures - 700-733 - Altech Corp.
Flemington, NJ, USA
GEOS Series Enclosures
700-733
GEOS Series Enclosures 700-733
Enclosure, Polycarbonate, Gray, smooth walls

Enclosure, Polycarbonate, Gray, smooth walls

Buy Now Datasheet
Enclosures, Boxes, & Cases - 700-733 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
700-733
Enclosures, Boxes, & Cases 700-733
GEOS-L 3030-22-o Enclosure

GEOS-L 3030-22-o Enclosure

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 700-733 700-733
Product Name GEOS Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 11.8 inch (300 mm)
Width 11.8 inch (300 mm)
Depth 8.9 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
TK Series Enclosures - 127-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
TK Series Enclosures - 138-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
AL Series Enclosures - 150-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 12.99 inch (330 mm)
View Details
3 suppliers