Altech Corp. PB Series Enclosures 4004C10

Description
BASE MOUNT 22mm PB ENCLOSURES
Request a Quote Datasheet
Description
BASE MOUNT 22mm PB ENCLOSURES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PB Series Enclosures - 4004C10 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
4004C10
PB Series Enclosures 4004C10
BASE MOUNT 22mm PB ENCLOSURES

BASE MOUNT 22mm PB ENCLOSURES

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm Thermoplastic Enclosures
4004C10
Push Buttons/ 22mm Thermoplastic Enclosures 4004C10
Base Mount Enclosures

Base Mount Enclosures

Buy Now Datasheet
Boxes - 4004C10-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Thermoplastic Yellow Hand Held, Cover Included 4.449"" L x 2.874"" W (113.00mm x 73.00mm) X 2.047"" (52.00mm)"

"Box Plastic, Thermoplastic Yellow Hand Held, Cover Included 4.449"" L x 2.874"" W (113.00mm x 73.00mm) X 2.047"" (52.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 4004C10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
4004C10
Enclosures, Boxes, & Cases 4004C10
Enclosure, 2 Hole, Therm Plas.

Enclosure, 2 Hole, Therm Plas.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4004C10 4004C10 4004C10-ND 4004C10
Product Name PB Series Enclosures Push Buttons/ 22mm Thermoplastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box Junction Box
Shape Rectangular Rectangular
Length 4.45 inch (113 mm) 4.45 inch (113 mm)
Width 2.87 inch (72.9 mm) 2.87 inch (73 mm)
Depth 2.05 inch (52.07 mm) 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TG Series Enclosures - 201-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers
Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 107-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers