Industrial distribution box with flange type, open top and bottom, designed for 42 modules with pre-installed height-adjustable DIN rails, measuring 315 x 750 x 155 mm. Features integrated ventilation to reduce condensation, labeling strips, and standard 35 mm DIN rail for additional connection space. Includes rear knockouts: 2 x M40/50, 2 x M32/40, and 6 x M20/25. Rated IP65 and certified to UL Type 3R, 12, 12K.
Enclosure with access door for up to 42 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls
AK-F 42 Plus Distribution enclosure, 750
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 733-742 | 733-742 |
| Product Name | AK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 29.5 inch (749 mm) | |
| Width | 12.4 inch (315 mm) | |
| Depth | 6.1 inch (155 mm) |