Altech Corp. HP Series Enclosures 320-970

Description
Economy junction box, Polypropylene, Gray, with entry spouts
Request a Quote Datasheet
Description
Economy junction box, Polypropylene, Gray, with entry spouts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HP Series Enclosures - 320-970 - Altech Corp.
Flemington, NJ, USA
HP Series Enclosures
320-970
HP Series Enclosures 320-970
Economy junction box, Polypropylene, Gray, with entry spouts

Economy junction box, Polypropylene, Gray, with entry spouts

Buy Now Datasheet
Box; Semi-Rigid Polypropylene; Contact Labyrinth Seal; Light Gray; 2.95 in. - 70075231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Semi-Rigid Polypropylene; Contact Labyrinth Seal; Light Gray; 2.95 in.
70075231
Box; Semi-Rigid Polypropylene; Contact Labyrinth Seal; Light Gray; 2.95 in. 70075231
Semi-Rigid Polypropylene, -30 to +100 °C Operating Temperature, HP Series Enclosures Sidewalls with Knockouts, Low Covers, IP 65 (NEMA 4X) Semi-Rigid Polypropylene with Universal Entry Seals IP 54 (NEMA 12/13)

Semi-Rigid Polypropylene, -30 to +100 °C Operating Temperature, HP Series Enclosures

  • Sidewalls with Knockouts, Low Covers, IP 65 (NEMA 4X)
  • Semi-Rigid Polypropylene with Universal Entry Seals IP 54 (NEMA 12/13)
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 320-970 70075231
Product Name HP Series Enclosures Box; Semi-Rigid Polypropylene; Contact Labyrinth Seal; Light Gray; 2.95 in.
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Shape Rectangular
Length 2.95 inch (74.93 mm) 2.95 inch (74.93 mm)
Width 2.95 inch (74.93 mm) 2.95 inch (74.93 mm)
Depth 1.65 inch (41.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 200-404-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
TK Series Enclosures - 128-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TK Series Enclosures - 127-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers