Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 7009G10

Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote
Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 7009G10 is an aluminum enclosure designed for 22mm operators, featuring a pressure die cast construction. It has a height of 72mm and dimensions of 80x225mm (3.15x8.86 inches). This enclosure can accommodate up to four non-illuminated operators or two illuminated operators with contact blocks. It offers cable entry options of M20 or 1/2,Äù NPT, and includes four holes with a diameter of 6mm for mounting. The standard color is Pebble Gray (RAL 7032), with other colors available upon request. This product is suitable for panel mounting applications requiring robust and durable enclosures.

Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 7009G10 is an aluminum enclosure designed for 22mm operators, featuring a pressure die cast construction. It has a height of 72mm and dimensions of 80x225mm (3.15x8.86 inches). This enclosure can accommodate up to four non-illuminated operators or two illuminated operators with contact blocks. It offers cable entry options of M20 or 1/2,Äù NPT, and includes four holes with a diameter of 6mm for mounting. The standard color is Pebble Gray (RAL 7032), with other colors available upon request. This product is suitable for panel mounting applications requiring robust and durable enclosures.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
7009G10
Push Buttons/ Aluminum Enclosures for 22m Operators 7009G10
Aluminum (72 mm height) Pressure Die Cast

Aluminum (72 mm height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7009G10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7009G10
Enclosures, Boxes, & Cases 7009G10
PDC-E-AL Enclosure, 22mm, 4PB, NPT

PDC-E-AL Enclosure, 22mm, 4PB, NPT

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7009G10 7009G10
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 116-005 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
TK Series Enclosures - 110-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers