Altech Corp. Push Buttons/ Aluminum Enclosures for 22m Operators 7017E10

Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum (72 mm height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 22m Operators
7017E10
Push Buttons/ Aluminum Enclosures for 22m Operators 7017E10
Aluminum (72 mm height) Pressure Die Cast

Aluminum (72 mm height) Pressure Die Cast

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7017E10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7017E10
Enclosures, Boxes, & Cases 7017E10
PDC-E-AL Enclosure, 22mm, 3PB, NPT

PDC-E-AL Enclosure, 22mm, 3PB, NPT

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7017E10 7017E10
Product Name Push Buttons/ Aluminum Enclosures for 22m Operators Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
Width 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers
TG Series Enclosures - 201-009-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers
TG Series Enclosures - 200-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers
TG Series Enclosures - 101-013-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details