Altech Corp. Push Buttons/ Aluminum Enclosures for 30mm Operators 7007G13

Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote Datasheet
Description
Aluminum Enclosures (72mm Height) Pressure Die Cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Aluminum Enclosures for 30mm Operators
7007G13
Push Buttons/ Aluminum Enclosures for 30mm Operators 7007G13
Aluminum Enclosures (72mm Height) Pressure Die Cast

Aluminum Enclosures (72mm Height) Pressure Die Cast

Buy Now Datasheet
Flemington, NJ, USA
PB Series Enclosures
7007G13
PB Series Enclosures 7007G13
BASE MOUNT 30mm PB ENCLOSURES

BASE MOUNT 30mm PB ENCLOSURES

Buy Now Datasheet
Enclosures, Boxes, & Cases - 7007G13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
7007G13
Enclosures, Boxes, & Cases 7007G13
PDC-E-AL Enclosure, 30mm, 4PB, NPT

PDC-E-AL Enclosure, 30mm, 4PB, NPT

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7007G13 7007G13 7007G13
Product Name Push Buttons/ Aluminum Enclosures for 30mm Operators PB Series Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures Junction Box
Shape Rectangular Rectangular
Length 3.15 inch (80 mm) 8.86 inch (225 mm)
Width 8.86 inch (225 mm) 3.15 inch (80.01 mm)
Depth 0.1114 inch (2.83 mm) 2.83 inch (71.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 125-402 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
TK Series Enclosures - 105-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 127-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers