Enclosure made of polycarbonate with a tinted transparent cover, measuring 600 mm by 300 mm by 132 mm, featuring IP65 protection, knockout sidewalls, and included M20, M25, and M32 double membrane seals with an M40 entry spout. Temperature range is -40°C to 120°C. UL recognized.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
AKi4-t, 600x300x132mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 745-004 | 745-004 |
| Product Name | AKL Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 23.62 inch (600 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 5.2 inch (132 mm) |